NEN-ISO 16805
Binders for paints and varnishes - Determination of glass transition temperature
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2003 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Paints and varnishes): | 87.040 |
| ICS Code (Binders): | 87.060.20 |
scope:
This International Standard specifies the procedure to be used for sample preparation for the determination of the glass transition temperature of binders for paints and varnishes, including coating powders, by differential scanning calorimetry (DSC). The method to be used for determining the glass transition temperature is specified in ISO 11357-2.
Document History
NEN-ISO 16805
November 1, 2003
Binders for paints and varnishes - Determination of glass transition temperature
This International Standard specifies the procedure to be used for sample preparation for the determination of the glass transition temperature of binders for paints and varnishes, including coating...