NEN-EN-ISO 16583

Open end blind rivets with break pull mandrel and countersunk head - Cu/St or Cu/Br or Cu/SSt

active, Most Current
Organization: NEN
Publication Date: 1 November 2002
Status: active
Page Count: 16
ICS Code (Rivets): 21.060.40
scope:

Specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and countersunk head, with a copper body (Cu) and either a steel (St) or a bronze (Br) or a stainless steel (SSt) mandrel and with nominal diameters from 3 mm up to and including 4,8 mm.

Document History

NEN-EN-ISO 16583
November 1, 2002
Open end blind rivets with break pull mandrel and countersunk head - Cu/St or Cu/Br or Cu/SSt
Specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and countersunk head, with a copper body (Cu) and either a steel (St) or a...
April 1, 2001
Open end blind rivets with break pull mandrel and countersunk head - Cu/St or Cu/Br or Cu/SSt
Specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and countersunk head, with a copper body (Cu) and either a steel (St) or a...
Advertisement