NEN-EN-ISO 16583
Open end blind rivets with break pull mandrel and countersunk head - Cu/St or Cu/Br or Cu/SSt
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2001 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Rivets): | 21.060.40 |
scope:
Specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and countersunk head, with a copper body (Cu) and either a steel (St) or a bronze (Br) or a stainless steel (SSt) mandrel and with nominal diameters from 3 mm up to and including 4,8 mm.
Document History
November 1, 2002
Open end blind rivets with break pull mandrel and countersunk head - Cu/St or Cu/Br or Cu/SSt
Specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and countersunk head, with a copper body (Cu) and either a steel (St) or a...
NEN-EN-ISO 16583
April 1, 2001
Open end blind rivets with break pull mandrel and countersunk head - Cu/St or Cu/Br or Cu/SSt
Specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and countersunk head, with a copper body (Cu) and either a steel (St) or a...