NEN-EN-IEC 62132-1/C11
Integrated circuits - Measurement of electromagnetic immunity, 150 kHz to 1 GHz - Part 1: General conditions and definitions
inactive
| Organization: | NEN |
| Publication Date: | 1 December 2006 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Integrated circuits. Microelectronics): | 31.200 |
scope:
Annex ZA added
Document History
March 1, 2016
Integrated circuits - Measurement of electromagnetic immunity - Part 1: General conditions and definitions
NEN-EN-IEC 62132-1 provides general information and definitions about measurement of electromagnetic immunity of integrated circuits (ICs) to conducted and radiated disturbances. It also defines...
NEN-EN-IEC 62132-1/C11
December 1, 2006
Integrated circuits - Measurement of electromagnetic immunity, 150 kHz to 1 GHz - Part 1: General conditions and definitions
Annex ZA added
March 1, 2006
Integrated circuits - Measurement of electromagnetic immunity, 150 kHz to 1 GHz - Part 1: General conditions and definitions
This part of IEC 62132 provides general information and definitions on measurement of conducted and radiated electromagnetic immunity of integrated circuits (ICs) to conducted and radiated...