NEN-ISO 4802-1
Glassware - Hydrolytic resistance of the interior surfaces of glass containers - Part 1: Determination by titration method and classification
| Organization: | NEN |
| Publication Date: | 1 August 1989 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Laboratory ware and related apparatus): | 71.040.20 |
scope:
This part of ISO 4802 specifies a) method for determining the hydrolytic resistance of the interior surfaces of glass containers when subjected to attack by water ar 121 ° C + 1 ° C for 60 min ± 1 min. The resistance is measured by titration of a known aliquot portion of the extraction solution produced with hydrochloric acid solution, in which case resistance is inversely proportional to the volume of acid required;b) a classification of glass containers according to the hydrolytic resistance of the interior surfaces determined by the method specified in this part of ISO 4802.
Document History