NEN-ISO 4802-1

Glassware - Hydrolytic resistance of the interior surfaces of glass containers - Part 1: Determination by titration method and classification

active, Most Current
Organization: NEN
Publication Date: 1 June 2016
Status: active
Page Count: 23
ICS Code (Laboratory ware and related apparatus): 71.040.20
scope:

NEN-ISO 4802-1 specifies: a) a method for determining the hydrolytic resistance of the interior surfaces of glass containers when subjected to attack by water at 121 °C ± 1 °C for 60 min ± 1 min. The resistance is measured by titration of a known aliquot portion of the extraction solution produced with hydrochloric acid solution, in which case the resistance is inversely proportional to the volume of acid required; b) a classification of glass containers according to the hydrolytic resistance of the interior surfaces determined by the methods specified in this part of ISO 4802.

Document History

NEN-ISO 4802-1
June 1, 2016
Glassware - Hydrolytic resistance of the interior surfaces of glass containers - Part 1: Determination by titration method and classification
NEN-ISO 4802-1 specifies: a) a method for determining the hydrolytic resistance of the interior surfaces of glass containers when subjected to attack by water at 121 °C ± 1 °C for 60 min ± 1 min. The...
April 1, 2010
Glassware - Hydrolytic resistance of the interior surfaces of glass containers - Part 1: Determination by titration method and classification
This part of ISO 4802 specifies: a) a method for determining the hydrolytic resistance of the interior surfaces of glass containers when subjected to attack by water at 121 °C ± 1 °C for 60 min ± 1...
August 1, 1989
Glassware - Hydrolytic resistance of the interior surfaces of glass containers - Part 1: Determination by titration method and classification
This part of ISO 4802 specifies a) method for determining the hydrolytic resistance of the interior surfaces of glass containers when subjected to attack by water ar 121 ° C + 1 ° C for 60 min ± 1...
Advertisement