NEN-ISO 18898

Rubber - Calibration and verification of hardness testers

inactive
Organization: NEN
Publication Date: 1 July 2012
Status: inactive
Page Count: 26
ICS Code (Rubber): 83.060
scope:

This International Standard specifies procedures for the calibration and verification of durometers of types A, D, AO and AM (see ISO 7619-1), IRHD pocket meters (see ISO 7619-2) and IRHD dead-load instruments (see ISO 48).

Document History

February 1, 2016
Rubber - Calibration and verification of hardness testers
ISO 18898 specifies procedures for the calibration and verification of durometers of types A, D, AO and AM (see ISO 7619-1), IRHD pocket meters (see ISO 7619-2), IRHD dead-load instruments (see ISO...
NEN-ISO 18898
July 1, 2012
Rubber - Calibration and verification of hardness testers
This International Standard specifies procedures for the calibration and verification of durometers of types A, D, AO and AM (see ISO 7619-1), IRHD pocket meters (see ISO 7619-2) and IRHD dead-load...
October 1, 2006
Rubber - Calibration and verification of hardness testers
This International Standard specifies procedures for the calibration and verification of durometers of types A, D, AO and AM (see ISO 7619-1), IRHD pocket meters (see ISO 7619-2) and IRHD dead-load...
Advertisement