NEN-ISO 18898
Rubber - Calibration and verification of hardness testers
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2016 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Rubber): | 83.060 |
scope:
ISO 18898 specifies procedures for the calibration and verification of durometers of types A, D, AO and AM (see ISO 7619-1), IRHD pocket meters (see ISO 7619-2), IRHD dead-load instruments (see ISO 48) and dead-load instruments using the very low rubber hardness scale (see ISO 27588).
Document History
NEN-ISO 18898
February 1, 2016
Rubber - Calibration and verification of hardness testers
ISO 18898 specifies procedures for the calibration and verification of durometers of types A, D, AO and AM (see ISO 7619-1), IRHD pocket meters (see ISO 7619-2), IRHD dead-load instruments (see ISO...
July 1, 2012
Rubber - Calibration and verification of hardness testers
This International Standard specifies procedures for the calibration and verification of durometers of types A, D, AO and AM (see ISO 7619-1), IRHD pocket meters (see ISO 7619-2) and IRHD dead-load...
October 1, 2006
Rubber - Calibration and verification of hardness testers
This International Standard specifies procedures for the calibration and verification of durometers of types A, D, AO and AM (see ISO 7619-1), IRHD pocket meters (see ISO 7619-2) and IRHD dead-load...