NEN-EN-ISO 3928

Sintered metal materials, excluding hardmetals - Fatigue test pieces

active, Most Current
Organization: NEN
Publication Date: 1 December 2016
Status: active
Page Count: 23
ICS Code (Mechanical testing of metals): 77.040.10
ICS Code (Powder metallurgy): 77.160
scope:

NEN-EN- ISO 3928 specifies - the die cavity dimensions used for making fatigue test pieces by pressing and sintering, together with certain dimensions of the test piece obtained from such a die, and - the dimensions of the test pieces machined from sintered and powder forged materials. This document is applicable to all sintered metals and alloys, excluding hardmetals.

Document History

NEN-EN-ISO 3928
December 1, 2016
Sintered metal materials, excluding hardmetals - Fatigue test pieces
NEN-EN- ISO 3928 specifies - the die cavity dimensions used for making fatigue test pieces by pressing and sintering, together with certain dimensions of the test piece obtained from such a die, and...
July 1, 2016
Sintered metal materials, excluding hardmetals - Fatigue test pieces
NEN-EN-ISO 3928 specifies: - the die cavity dimensions used for making fatigue test pieces by pressing and sintering, together with certain dimensions of the test piece obtained from such a die; -...
April 1, 2006
Sintered metal materials, excluding hardmetals - Fatigue test pieces
This International Standard specifies: the die cavity dimensions used for making fatigue test pieces by pressing and sintering, together with certain dimensions of the test piece obtained from such a...
Advertisement