NEN-EN-ISO 3928
Sintered metal materials, excluding hardmetals - Fatigue test pieces
inactive
| Organization: | NEN |
| Publication Date: | 1 July 2016 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
| ICS Code (Powder metallurgy): | 77.160 |
scope:
NEN-EN-ISO 3928 specifies: - the die cavity dimensions used for making fatigue test pieces by pressing and sintering, together with certain dimensions of the test piece obtained from such a die; - the dimensions of the test pieces machined from sintered and powder forged materials. Is applicable to all sintered metals and alloys, excluding hardmetals.
Document History
December 1, 2016
Sintered metal materials, excluding hardmetals - Fatigue test pieces
NEN-EN- ISO 3928 specifies - the die cavity dimensions used for making fatigue test pieces by pressing and sintering, together with certain dimensions of the test piece obtained from such a die, and...
NEN-EN-ISO 3928
July 1, 2016
Sintered metal materials, excluding hardmetals - Fatigue test pieces
NEN-EN-ISO 3928 specifies: - the die cavity dimensions used for making fatigue test pieces by pressing and sintering, together with certain dimensions of the test piece obtained from such a die; -...
April 1, 2006
Sintered metal materials, excluding hardmetals - Fatigue test pieces
This International Standard specifies: the die cavity dimensions used for making fatigue test pieces by pressing and sintering, together with certain dimensions of the test piece obtained from such a...