NEN-ISO 4993
Steel and iron castings - Radiographic testing
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2015 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Iron and steel castings): | 77.140.80 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
scope:
NEN-ISO 4993 specifies the general requirements for the radiography of steel and iron castings by means of X-rays or gamma-rays, in accordance with procedures given in ISO 5579 and ISO 19232.
Document History
NEN-ISO 4993
September 1, 2015
Steel and iron castings - Radiographic testing
NEN-ISO 4993 specifies the general requirements for the radiography of steel and iron castings by means of X-rays or gamma-rays, in accordance with procedures given in ISO 5579 and ISO 19232.
April 1, 2009
Steel and iron castings - Radiographic inspection
This International Standard specifies the general requirements for the radiography of steel and iron castings by means of X-rays or gamma-rays, in accordance with procedures given in ISO 5579 and ISO...