NEN-ISO 4993

Steel and iron castings - Radiographic inspection

inactive
Organization: NEN
Publication Date: 1 April 2009
Status: inactive
Page Count: 25
ICS Code (Iron and steel castings): 77.140.80
ICS Code (Non-destructive testing of metals): 77.040.20
scope:

This International Standard specifies the general requirements for the radiography of steel and iron castings by means of X-rays or gamma-rays, in accordance with procedures given in ISO 5579 and ISO 19232 (all parts).

Document History

September 1, 2015
Steel and iron castings - Radiographic testing
NEN-ISO 4993 specifies the general requirements for the radiography of steel and iron castings by means of X-rays or gamma-rays, in accordance with procedures given in ISO 5579 and ISO 19232.
NEN-ISO 4993
April 1, 2009
Steel and iron castings - Radiographic inspection
This International Standard specifies the general requirements for the radiography of steel and iron castings by means of X-rays or gamma-rays, in accordance with procedures given in ISO 5579 and ISO...
Advertisement