NEN-EN-IEC 60335-2-41
Household and similar electrical appliances - Safety - Part 2-41: Particular requirements for pumps
| Organization: | NEN |
| Publication Date: | 1 July 2003 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Pumps): | 23.080 |
| ICS Code (Domestic safety): | 13.120 |
| ICS Code (Miscellaneous domestic and commercial equipment): | 97.180 |
scope:
Deals with the safety of electric pumps for liquids having a temperature not exceeding 90 deg C, with a rated voltage of not more than 250 V single-phase and 480 V for other appliances. Examples of appliances within the scope of this standard are aquarium pumps; pumps for garden ponds; sludge pumps; submersible pumps; table fountain pumps; vertical wet pit pumps. Pumps incorporated in appliances are not covered by this standard unless a specific reference is made.
Document History