NEN-EN-IEC 60335-2-41/A11

Household and similar electrical appliances - Safety - Part 2-41: Particular requirements for pumps

active, Most Current
Organization: NEN
Publication Date: 1 January 2022
Status: active
Page Count: 18
ICS Code (Pumps): 23.080
ICS Code (Domestic safety): 13.120
ICS Code (Miscellaneous domestic and commercial equipment): 97.180
scope:

"NOTE Z101 Battery-operated appliances and other d.c. supplied appliances are within the scope of this standard. Dual supply appliances, either mains-supplied or battery-operated, are regarded as battery-operated appliances when operated in the battery mode.

NOTE Z102 Examples of appliance for household environment are appliances for typical housekeeping functions used in the household environment and appliances for typical housekeeping functions used by non-expert users:

- in shops, offices and other similar working environments;

- in farm houses;

- by clients in hotels, motels and other residential type environments;

- in bed and breakfast type environments.

NOTE Z103 Household environment includes the dwelling and its associated buildings, the garden, etc.

Appliances and machines intended to be used by trained users in shops, in light industry and on farms, and appliances and machines which are declared to be for commercial use are within the scope of this document.

Additional requirements for such appliances are given in Annex ZE.

NOTE Z104 The statement from the manufacturer in the product information concerning the specific product is considered to determine the intended use of the appliance. The statement shall accurately reflect the reasonably foreseeable use of the product.

This standard deals with the reasonably foreseeable hazards presented by appliances and machines that are encountered by all persons.

However, in general, it does not take into account children playing with the appliances and vulnerable people.

It does not take into account the use of the following appliances by children and vulnerable people:

- Pumps for which annex ZE is applicable

− sludge pumps;

− vertical wet pit pumps;

− deep well pumps;

− submersible pumps

It does not take into account the use of the following appliances by young children:

- garden pond pumps;

- shower-boost pumps;

It does not take into account the use of the following appliances by very young children:

- shower-boost pumps;

- aquarium pumps;

- Table fountain pumps.

It is recognised that very vulnerable people may have needs beyond the level addressed in this document."

Document History

NEN-EN-IEC 60335-2-41/A11
January 1, 2022
Household and similar electrical appliances - Safety - Part 2-41: Particular requirements for pumps
"NOTE Z101 Battery-operated appliances and other d.c. supplied appliances are within the scope of this standard. Dual supply appliances, either mains-supplied or battery-operated, are regarded as...
January 1, 2022
Household and similar electrical appliances - Safety - Part 2-41: Particular requirements for pumps
This International Standard deals with the safety of electric pumps for liquids having a temperature not exceeding 90 °C, intended for household and similar purposes, their rated voltage being not...
March 1, 2010
Household and similar electrical appliances - Safety - Part 2-41: Particular requirements for pumps
A description is not available for this item.
Household and similar electrical appliances - Safety - Part 2-41: Particular requirements for pumps
A description is not available for this item.
July 1, 2003
Household and similar electrical appliances - Safety - Part 2-41: Particular requirements for pumps
Deals with the safety of electric pumps for liquids having a temperature not exceeding 90 deg C, with a rated voltage of not more than 250 V single-phase and 480 V for other appliances. Examples of...
August 1, 2001
Safety of household and similar electrical appliances - Part 2-41: Particular requirements for pumps for liquids having a temperature not exceeding 35 °C
A description is not available for this item.

References

Advertisement