NEN-EN 50401
Product standard to demonstrate the compliance of radio base stations and fixed terminal stations for wireless telecommunication systems with the basic restrictions or the reference levels related to general public human exposure to radio frequency electromagnetic fields (110 MHz - 40 GHz), when input into service
| Organization: | NEN |
| Publication Date: | 1 April 2003 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Mobile services in general): | 33.070.01 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
This product standard applies to base stations as defined in Clause 3, operating in the frequency range 110 MHz to 40 GHz. The objective of the standard is to verify that such product complies with the basic restrictions directly or via compliance with reference levels related to the general public exposure to radio frequency electromagnetic fields in the frequency range 100 kHz to 40 GHz, where the general public has access and when it is put into service in its operational environment.
Document History