NEN-EN 50401

Product standard to demonstrate the compliance of fixed equipment for radio transmission (110 MHz-40 GHz) intended for use in wireless telecommunication networks with the basic restrictions or the reference levels related to general public human exposure to radio frequency electromagnetic fields, when put into service

inactive
Organization: NEN
Publication Date: 1 July 2004
Status: inactive
Page Count: 9
ICS Code (Mobile services in general): 33.070.01
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

This product standard applies to base stations as defined in Clause 3, operating in the frequency range 110 MHz to 40 GHz. The objective of the standard is to verify that such product complies with the basic restrictions directly or via compliance with reference levels related to the general public exposure to radio frequency electromagnetic fields in the frequency range 100 kHz to 40 GHz, where the general public has access and when it is put into service in its operational environment.

Document History

October 1, 2017
Product standard to demonstrate the compliance of base station equipment with radiofrequency electromagnetic field exposure limits (110 MHz - 100 GHz), when put into service
NEN-EN 50401 is related to human exposure to radiofrequency electromagnetic fields transmitted by base station equipment in the frequency range 110 MHz to 100 GHz. The object is to assess the...
May 1, 2017
Product standard to demonstrate the compliance of base station equipment with radiofrequency electromagnetic field exposure limits (110 MHz - 100 GHz), when put into service
NEN-EN 50401 is related to human exposure to radiofrequency electromagnetic fields transmitted by base station equipment in the frequency range 110 MHz to 100 GHz. The object is to assess the...
November 1, 2011
Product standard to demonstrate the compliance of fixed equipment for radio transmission (110 MHz - 40 GHz) intended for use in wireless telecommunication networks with the basic restrictions or the reference levels related to general public exposure to radio frequency electromagnetic fields, when put into service
A description is not available for this item.
August 1, 2006
Product standard to demonstrate the compliance of fixed equipment for radio transmission (110 MHz-40 GHz) intended for use in wireless telecommunication networks with the basic restrictions or the reference levels related to general public exposure to radio frequency electromagnetic fields, when put into service
This product standard applies to base stations as defined in Clause 3, operating in the frequency range 110 MHz to 40 GHz. The objective of the standard is to verify that such product complies with...
NEN-EN 50401
July 1, 2004
Product standard to demonstrate the compliance of fixed equipment for radio transmission (110 MHz-40 GHz) intended for use in wireless telecommunication networks with the basic restrictions or the reference levels related to general public human exposure to radio frequency electromagnetic fields, when put into service
This product standard applies to base stations as defined in Clause 3, operating in the frequency range 110 MHz to 40 GHz. The objective of the standard is to verify that such product complies with...
April 1, 2003
Product standard to demonstrate the compliance of radio base stations and fixed terminal stations for wireless telecommunication systems with the basic restrictions or the reference levels related to general public human exposure to radio frequency electromagnetic fields (110 MHz - 40 GHz), when input into service
This product standard applies to base stations as defined in Clause 3, operating in the frequency range 110 MHz to 40 GHz. The objective of the standard is to verify that such product complies with...
Advertisement