NEN-EN-ISO 10360-6/C1

Geometrical Product Specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 6: Estimation of errors in computing Gaussian associated features

active, Most Current
Organization: NEN
Publication Date: 1 October 2008
Status: active
Page Count: 6
ICS Code (Measuring instruments): 17.040.30

Document History

NEN-EN-ISO 10360-6/C1
October 1, 2008
Geometrical Product Specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 6: Estimation of errors in computing Gaussian associated features
A description is not available for this item.
January 1, 2002
Geometrical Product Specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 6: Estimation of errors in computing Gaussian associated features
Specifies a method for testing software used for computing associated features from coordinate measurements. The features of concern are the line (in two and three dimensions), the plane, the circle...
November 1, 1999
Geometrical Product Specifications (GPS) - Acceptance test and reverification test for coordinate measuring machines (CMM) - Part 6: Estimation of errors in computing Gaussian associated features
Specifies a method for testing software used for computing associated features from coordinate measurements. The features of concern are the line (in two and three dimensions), the plane, the circle...
Advertisement