NEN-EN-ISO 10360-6

Geometrical Product Specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 6: Estimation of errors in computing Gaussian associated features

active
Organization: NEN
Publication Date: 1 January 2002
Status: active
Page Count: 34
ICS Code (Measuring instruments): 17.040.30
scope:

Specifies a method for testing software used for computing associated features from coordinate measurements. The features of concern are the line (in two and three dimensions), the plane, the circle (in two and three dimensions), the sphere, the cylinder, the cone and the torus. The test defined here is concerned with assessing the correctness of the parameters of the computed associated feature. It is intended for software designed for Gaussian (least-squares) assessment of data measured by a coordinate measuring machine (CMM) or another coordinate measuring system. One or more separate tests are required for each feature that is claimed to be covered by the software. The test is of the software alone and therefore independent of the coordinate measuring system. Is concerned with complete features and non-extremely partial features; however, the tests for complete and for partial features are separated, and software may be submitted for either or both tests.

Document History

October 1, 2008
Geometrical Product Specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 6: Estimation of errors in computing Gaussian associated features
A description is not available for this item.
NEN-EN-ISO 10360-6
January 1, 2002
Geometrical Product Specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 6: Estimation of errors in computing Gaussian associated features
Specifies a method for testing software used for computing associated features from coordinate measurements. The features of concern are the line (in two and three dimensions), the plane, the circle...
November 1, 1999
Geometrical Product Specifications (GPS) - Acceptance test and reverification test for coordinate measuring machines (CMM) - Part 6: Estimation of errors in computing Gaussian associated features
Specifies a method for testing software used for computing associated features from coordinate measurements. The features of concern are the line (in two and three dimensions), the plane, the circle...
Advertisement