NEN-ISO 3601-1

Fluid power systems - O-rings - Part 1: Inside diameters, cross-sections, tolerances and designation codes

active
Organization: NEN
Publication Date: 1 March 2012
Status: active
Page Count: 46
ICS Code (Seals): 83.140.50
ICS Code (Filters, seals and contamination of fluids): 23.100.60
scope:

This part of ISO 3601 specifies the inside diameters, cross-sections, tolerances and designation codes for O-rings used in fluid power systems for general industrial and aerospace applications. The dimensions and tolerances specified in this part of ISO 3601 are suitable for any elastomeric material, provided that suitable tooling is available.

Document History

July 1, 2012
Fluid power systems - O-rings - Part 1: Inside diameters, cross-sections, tolerances and designation codes
A description is not available for this item.
NEN-ISO 3601-1
March 1, 2012
Fluid power systems - O-rings - Part 1: Inside diameters, cross-sections, tolerances and designation codes
This part of ISO 3601 specifies the inside diameters, cross-sections, tolerances and designation codes for O-rings used in fluid power systems for general industrial and aerospace applications. The...
November 1, 2009
Fluid power systems - O-rings - Part 1: Inside diameters, cross-sections, tolerances and designation codes
A description is not available for this item.
August 1, 2009
Fluid power systems - O-rings - Part 1: Inside diameters, cross-sections, tolerances and designation codes
A description is not available for this item.
July 1, 2008
Fluid power systems - O-rings - Part 1: Inside diameters, cross-sections, tolerances and designation codes
This part of ISO 3601 specifies the inside diameters, cross-sections, tolerances and designation codes for O-rings used in fluid power systems for general industrial and aerospace applications. The...
February 1, 2003
Fluid power systems - O-rings - Part 1: Inside diameters, cross-sections, tolerances and size identification code
This part of ISO 3601 specifies the inside diameters, cross-sections, tolerances and size identification code for O-rings used in fluid power systems for general purpose applications (series G), as...
December 1, 1995
Fluid systems. Sealing devices - O-rings - Part 1: Inside diameters, cross-sections, tolerances and size certification code
The dimensions and tolerances specified in this part of ISO 3601 are suitable for any elastomeric material provided the suitable tooling is available. The figure shows the typical O-ring...
Advertisement