NEN-ISO 3601-1
Fluid systems. Sealing devices - O-rings - Part 1: Inside diameters, cross-sections, tolerances and size certification code
inactive
| Organization: | NEN |
| Publication Date: | 1 December 1995 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Other fluid power system components): | 23.100.99 |
| ICS Code (Seals): | 83.140.50 |
scope:
The dimensions and tolerances specified in this part of ISO 3601 are suitable for any elastomeric material provided the suitable tooling is available. The figure shows the typical O-ring configuration. Table 2 contains the series G (general purpose applications), and table 3 the series A (aerospace applications).
Document History
July 1, 2012
Fluid power systems - O-rings - Part 1: Inside diameters, cross-sections, tolerances and designation codes
A description is not available for this item.
March 1, 2012
Fluid power systems - O-rings - Part 1: Inside diameters, cross-sections, tolerances and designation codes
This part of ISO 3601 specifies the inside diameters, cross-sections, tolerances and designation codes for O-rings used in fluid power systems for general industrial and aerospace applications. The...
November 1, 2009
Fluid power systems - O-rings - Part 1: Inside diameters, cross-sections, tolerances and designation codes
A description is not available for this item.
August 1, 2009
Fluid power systems - O-rings - Part 1: Inside diameters, cross-sections, tolerances and designation codes
A description is not available for this item.
July 1, 2008
Fluid power systems - O-rings - Part 1: Inside diameters, cross-sections, tolerances and designation codes
This part of ISO 3601 specifies the inside diameters, cross-sections, tolerances and designation codes for O-rings used in fluid power systems for general industrial and aerospace applications. The...
February 1, 2003
Fluid power systems - O-rings - Part 1: Inside diameters, cross-sections, tolerances and size identification code
This part of ISO 3601 specifies the inside diameters, cross-sections, tolerances and size identification code for O-rings used in fluid power systems for general purpose applications (series G), as...
NEN-ISO 3601-1
December 1, 1995
Fluid systems. Sealing devices - O-rings - Part 1: Inside diameters, cross-sections, tolerances and size certification code
The dimensions and tolerances specified in this part of ISO 3601 are suitable for any elastomeric material provided the suitable tooling is available. The figure shows the typical O-ring...