NEN-EN-ISO 13732-1

Ergonomics of the thermal environment - Methods for the assessment of human responses to contact with surfaces - Part 1: Human contact with hot surfaces

inactive
Organization: NEN
Publication Date: 1 April 2004
Status: inactive
Page Count: 45
ICS Code (Ergonomics): 13.180
scope:

This part of ISO 13732 provides temperature threshold values for burns that occur when human skin is in contact with a hot solid surface. It also describes methods for the assessment of the risks of burning, when humans could or might touch hot surfaces with their unprotected skin. This part of ISO 13732 also gives guidance for cases where it is necessary to specify temperature limit values for hot surfaces; it does not set surface temperature limit values. NOTE 1 Such temperature limit values can be specified in specific product standards or in regulations in order to prevent human beings sustaining burns when in contact with the hot surface of a product. This part of ISO 13732 deals with contact periods of 0,5 s and longer. It is applicable to contact when the surface temperature is essentially maintained during the contact (see 4.1).

Document History

September 1, 2008
Ergonomics of the thermal environment - Methods for the assessment of human responses to contact with surfaces - Part 1: Hot surfaces
This part of ISO 13732 provides temperature threshold values for burns that occur when human skin is in contact with a hot solid surface. It also describes methods for the assessment of the risks of...
September 1, 2006
Ergonomics of the thermal environment - Methods for the assessment of human responses to contact with surfaces - Part 1: Hot surfaces
This part of ISO 13732 provides temperature threshold values for burns that occur when human skin is in contact with a hot solid surface. It also describes methods for the assessment of the risks of...
NEN-EN-ISO 13732-1
April 1, 2004
Ergonomics of the thermal environment - Methods for the assessment of human responses to contact with surfaces - Part 1: Human contact with hot surfaces
This part of ISO 13732 provides temperature threshold values for burns that occur when human skin is in contact with a hot solid surface. It also describes methods for the assessment of the risks of...

References

Advertisement