NEN-EN-ISO 13732-1
Ergonomics of the thermal environment - Methods for the assessment of human responses to contact with surfaces - Part 1: Hot surfaces
| Organization: | NEN |
| Publication Date: | 1 September 2008 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Ergonomics): | 13.180 |
scope:
This part of ISO 13732 provides temperature threshold values for burns that occur when human skin is in contact with a hot solid surface. It also describes methods for the assessment of the risks of burning, when humans could or might touch hot surfaces with their unprotected skin. This part of ISO 13732 also gives guidance for cases where it is necessary to specify temperature limit values for hot surfaces; it does not set surface temperature limit values. This part of ISO 13732 deals with contact periods of 0,5 s and longer. It is applicable to contact when the surface temperature is essentially maintained during the contact (see 4.1). This part of ISO 13732 is applicable to the hot surfaces of all kind of objects: equipment, products, buildings, natural objects, etc. For the purposes of simplification, it mentions only products; nevertheless, it applies to all other objects as well. It is applicable to products used in any environment, e.g. in the workplace, in the home. It is applicable to hot surfaces of products that may be touched by healthy adults, children, elderly people and also by people with physical disabilities.
Document History