NEN-EN-ISO 16484-6

Building automation and control systems (BACS) - Part 6: Data communication conformance testing

inactive
Organization: NEN
Publication Date: 1 April 2009
Status: inactive
Page Count: 472
ICS Code (Automatic controls for household use): 97.120
ICS Code (IT applications in other fields): 35.240.99
ICS Code (Buildings in general): 91.040.01
ICS Code (IT applications in building and construction industry): 35.240.67
scope:

This part of ISO 16484 defines a standard method for verifying that an implementation of the BACnet protocol provides each capability claimed in its Protocol Implementation Conformance Statement (PICS) in conformance with the BACnet standard. This part of ISO 16484 provides a comprehensive set of procedures for verifying the correct implementation of each capability claimed on a BACnet PICS, including a) support of each claimed BACnet service, either as an initiator, executor, or both, b) support of each claimed BACnet object-type, including both required properties and each claimed optional property, c) support of the BACnet network layer protocol, d) support of each claimed data link option, and e) support of all claimed special functionality.

Document History

May 1, 2020
Building automation and control systems (BACS) - Part 6: Data communication conformance testing
This standard provides a comprehensive set of procedures for verifying the correct implementation of each capability claimed on a BACnet PICS including: (a) support of each claimed BACnet service,...
June 1, 2014
Building automation and control systems (BACS) - Part 6: Data communication conformance testing
NEN-EN-ISO 16484-6 defines a standard method for verifying that an implementation of the BACnet protocol provides each capabilty claimed in its Protocol Implementation Conformance Statement (PICS) in...
NEN-EN-ISO 16484-6
April 1, 2009
Building automation and control systems (BACS) - Part 6: Data communication conformance testing
This part of ISO 16484 defines a standard method for verifying that an implementation of the BACnet protocol provides each capability claimed in its Protocol Implementation Conformance Statement...
January 1, 2006
Building automation and control systems (BACS) - Part 6: Data communication conformance testing
This standard provides a comprehensive set of procedures for verifying the correct implementation of each capability claimed on a BACnet PICS including: (a) support of each claimed BACnet service,...
August 1, 2004
Building automation and control systems - Part 6: Data communication - Conformance testing
This standard provides a comprehensive set of procedures for verifying the correct implementation of each capability claimed on a BACnet PICS including: (a) support of each claimed BACnet service,...
Advertisement