NEN-EN-ISO 16484-6
Building automation and control systems (BACS) - Part 6: Data communication conformance testing
| Organization: | NEN |
| Publication Date: | 1 January 2006 |
| Status: | inactive |
| Page Count: | 492 |
| ICS Code (Buildings in general): | 91.040.01 |
| ICS Code (IT applications in building and construction industry): | 35.240.67 |
scope:
This standard provides a comprehensive set of procedures for verifying the correct implementation of each capability claimed on a BACnet PICS including: (a) support of each claimed BACnet service, either as an initiator, executor, or both, (b) support of each claimed BACnet object-type, including both required properties and each claimed optional property, (c) support of the BACnet network layer protocol, (d) support of each claimed data link option, and (e) support of all claimed special functionality.
Document History