NEN-EN 3646-007
Aerospace series - Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous - Part 007: Receptacle, hermetic, round flange, welding or brazing mounting - Product standard
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2015 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
NEN-EN 3646-007 defines the characteristics of hermetic receptacle with round flange attached by welding or brazing in the family of bayonet coupling circular connectors, intended for use in an operating temperature range of - 65 °C to 175 °C or 200 °C continuous. It applies to models defined in Table 3. For plugs and protective covers see EN 3646-008 and EN 3646-009 respectively.
Document History
NEN-EN 3646-007
June 1, 2015
Aerospace series - Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous - Part 007: Receptacle, hermetic, round flange, welding or brazing mounting - Product standard
NEN-EN 3646-007 defines the characteristics of hermetic receptacle with round flange attached by welding or brazing in the family of bayonet coupling circular connectors, intended for use in an...
May 1, 2006
Aerospace series - Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous - Part 7: Receptacle, hermetic, round flange, welding or brazing mounting - Product standard
This standard defines the characteristics of hermetic receptacle with round flange attached by welding or brazing in the family of bayonet coupling circular connectors, intended for use in an...