NEN-EN 3646-007

Aerospace series - Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous - Part 7: Receptacle, hermetic, round flange, welding or brazing mounting - Product standard

inactive
Organization: NEN
Publication Date: 1 May 2006
Status: inactive
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard defines the characteristics of hermetic receptacle with round flange attached by welding or brazing in the family of bayonet coupling circular connectors, intended for use in an operating temperature range of - 65 °C to 175 °C or 200 °C continuous. It applies to models defined in Table 3. For plugs and protective covers see EN 3646-008 and EN 3646-009 respectively.

Document History

June 1, 2015
Aerospace series - Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous - Part 007: Receptacle, hermetic, round flange, welding or brazing mounting - Product standard
NEN-EN 3646-007 defines the characteristics of hermetic receptacle with round flange attached by welding or brazing in the family of bayonet coupling circular connectors, intended for use in an...
NEN-EN 3646-007
May 1, 2006
Aerospace series - Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous - Part 7: Receptacle, hermetic, round flange, welding or brazing mounting - Product standard
This standard defines the characteristics of hermetic receptacle with round flange attached by welding or brazing in the family of bayonet coupling circular connectors, intended for use in an...
Advertisement