NEN-EN 50500
Measurement procedures of magnetic field levels generated by electronic and electrical apparatus in the railway environment with respect to human exposure
| Organization: | NEN |
| Publication Date: | 1 December 2006 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Radiation measurements): | 17.240 |
scope:
The scope of this product-family standard is limited to apparatus, systems and fixed installations which are intended for use in the railway environment. The frequency range covered is 0 Hz to 300 GHz. Technical considerations and measurements are necessary for frequencies up to 20 kHz because no relevant field strengths are expected above due to the physical nature of EMF-sources in the railway environment. The object of this standard is to provide measurement and calculation procedures of electric and magnetic field levels generated by electronic and electrical apparatus in the railway environment with respect to human exposure. The regulations regarding the protection of human being during exposure to non-ionizing electromagnetic fields in the railway environment are different within the countries of European Community. This standard offers a procedure regarding measurement, simulation and evaluation.
Document History