NEN-EN 50500

Measurement procedures of magnetic field levels generated by electronic and electrical apparatus in the railway environment with respect to human exposure

active
Organization: NEN
Publication Date: 1 August 2008
Status: active
Page Count: 22
ICS Code (Radiation measurements): 17.240
scope:

The scope of this product-family standard is limited to apparatus, systems and fixed installations which are intended for use in the railway environment. The frequency range covered is 0 Hz to 300 GHz. Technical considerations and measurements are necessary for frequencies up to 20 kHz because no relevant field strengths are expected above due to the physical nature of EMF-sources in the railway environment. The object of this standard is to provide measurement and calculation procedures of electric and magnetic field levels generated by electronic and electrical apparatus in the railway environment with respect to human exposure. The regulations regarding the protection of human being during exposure to non-ionizing electromagnetic fields in the railway environment are different within the countries of European Community. This standard offers a procedure regarding measurement, simulation and evaluation.

Document History

March 1, 2015
Measurement procedures of magnetic field levels generated by electronic and electrical apparatus in the railway environment with respect to human exposure
A description is not available for this item.
September 1, 2014
Measurement procedures of magnetic field levels generated by electronic and electrical apparatus in the railway environment with respect to human exposure
A description is not available for this item.
NEN-EN 50500
August 1, 2008
Measurement procedures of magnetic field levels generated by electronic and electrical apparatus in the railway environment with respect to human exposure
The scope of this product-family standard is limited to apparatus, systems and fixed installations which are intended for use in the railway environment. The frequency range covered is 0 Hz to 300...
December 1, 2006
Measurement procedures of magnetic field levels generated by electronic and electrical apparatus in the railway environment with respect to human exposure
The scope of this product-family standard is limited to apparatus, systems and fixed installations which are intended for use in the railway environment. The frequency range covered is 0 Hz to 300...
Advertisement