NEN-EN 50295
Low-voltage switchgear and controlgear - Controller and device interface systems - Actuator Sensor interface (AS-i)
inactive
| Organization: | NEN |
| Publication Date: | 1 June 1998 |
| Status: | inactive |
| Page Count: | 93 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
scope:
Specifies requirements for a bit-oriented interface system between a single controlling device and control circuit devices or switching elements as defined in EN 60947-1, connected by an unshielded, untwisted two wire cable carrying data and power. It also enables the interchangeability of components which have such interfaces.
Document History
July 1, 1999
Low-voltage switchgear and controlgear - Controller and device interface systems - Actuator Sensor interface (AS-i)
Specifies requirements for a bit-oriented interface system between a single controlling device and control circuit devices or switching elements as defined in EN 60947-1, connected by an unshielded,...
NEN-EN 50295
June 1, 1998
Low-voltage switchgear and controlgear - Controller and device interface systems - Actuator Sensor interface (AS-i)
Specifies requirements for a bit-oriented interface system between a single controlling device and control circuit devices or switching elements as defined in EN 60947-1, connected by an unshielded,...