NEN-EN 50295

Low-voltage switchgear and controlgear - Controller and device interface systems - Actuator Sensor interface (AS-i)

inactive, Most Current
Organization: NEN
Publication Date: 1 July 1999
Status: inactive
Page Count: 92
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

Specifies requirements for a bit-oriented interface system between a single controlling device and control circuit devices or switching elements as defined in EN 60947-1, connected by an unshielded, untwisted two wire cable carrying data and power. It also enables the interchangeability of components which have such interfaces.

Document History

NEN-EN 50295
July 1, 1999
Low-voltage switchgear and controlgear - Controller and device interface systems - Actuator Sensor interface (AS-i)
Specifies requirements for a bit-oriented interface system between a single controlling device and control circuit devices or switching elements as defined in EN 60947-1, connected by an unshielded,...
June 1, 1998
Low-voltage switchgear and controlgear - Controller and device interface systems - Actuator Sensor interface (AS-i)
Specifies requirements for a bit-oriented interface system between a single controlling device and control circuit devices or switching elements as defined in EN 60947-1, connected by an unshielded,...
Advertisement