NEN-EN 598
Ductile iron pipes, fittings, accessories and their joints for sewerage applications - Requirements and test methods
| Organization: | NEN |
| Publication Date: | 1 October 2007 |
| Status: | inactive |
| Page Count: | 70 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Metal fittings): | 23.040.40 |
| ICS Code (Pipelines and its parts for external sewage systems): | 23.040.05 |
scope:
This European Standard specifies the requirements and associated test methods applicable to ductile iron pipes, fittings, accessories and their joints for the construction of drains and sewers outside buildings: - operating without pressure (gravity sewerage), or with positive or negative pressure (see Table 5); - to be installed below or above ground; - to convey surface water, domestic waste water and certain types of industrial effluents, either in separate systems or in combined systems. This European Standard applies to pipes, fittings and accessories which are: - manufactured with socketed, flanged or spigot ends; - normally delivered externally and internally coated; - suitable for continuous fluid temperatures between 0 °C excluding frost, and 45 °C for DN < 200 or 35 °C for DN 200, according to EN 476; - not intended for use in areas subject to reaction to fire regulations. This European Standard covers pipes, fittings and accessories cast by any type of foundry process or manufactured by fabrication of cast components, as well as corresponding joints, of a size range extending from DN 80 to DN 2000 inclusive. This European Standard specifies requirements for materials, dimensions and tolerances, mechanical properties and standard coatings of ductile iron pipes and fittings. It also gives performance requirements for all components including joints. Joint design and gasket shapes are outside the scope of this European Standard.
Document History