NEN-EN 598

Ductile cast iron pipes, fittings, accessories and their joints for sewerage application - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 September 1995
Status: inactive
Page Count: 30
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Drainage systems): 91.140.80
ICS Code (External sewage systems): 93.030
ICS Code (Metal fittings): 23.040.40
scope:

Specifies the requirements and associated test methods applicable to ductile iron pipes, fittings, accessories and their joints for the construction of drains and sewers outside buildings: - Operating without pressure, or with positive or negative pressure - Installed below or above ground - For conveyance of surface water, domestic waste water and certain types of industrial effluents, either in separate systems or in mixed systems.

Document History

July 1, 2009
Ductile iron pipes, fittings, accessories and their joints for sewerage applications - Requirements and test methods
A description is not available for this item.
October 1, 2007
Ductile iron pipes, fittings, accessories and their joints for sewerage applications - Requirements and test methods
This European Standard specifies the requirements and associated test methods applicable to ductile iron pipes, fittings, accessories and their joints for the construction of drains and sewers...
April 1, 2005
Ductile iron pipes, fittings, accessories and their joints for sewerage applications - Requirements and test methods
This European Standard specifies the requirements and associated test methods applicable to ductile iron pipes, fittings, accessories and their joints for the construction of drains and sewers...
NEN-EN 598
September 1, 1995
Ductile cast iron pipes, fittings, accessories and their joints for sewerage application - Requirements and test methods
Specifies the requirements and associated test methods applicable to ductile iron pipes, fittings, accessories and their joints for the construction of drains and sewers outside buildings: -...
Advertisement