NEN-EN-ISO 17834
Thermal spraying - Coatings for protection against corrosion and oxidation at elevated temperatures
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2003 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
Is applicable to sprayed metal coatings for protection against corrosion at temperatures up to 1000 °C (1273 K). For the protection of iron and steel by sprayed aluminium and zinc coatings against atmospheric corrosion reference should be made to EN 2063.
Document History
NEN-EN-ISO 17834
December 1, 2003
Thermal spraying - Coatings for protection against corrosion and oxidation at elevated temperatures
Is applicable to sprayed metal coatings for protection against corrosion at temperatures up to 1000 °C (1273 K). For the protection of iron and steel by sprayed aluminium and zinc coatings against...
September 1, 2001
Thermal spraying - Coatings for protection against corrosion and oxidation at elevated temperatures
Is applicable to sprayed metal coatings for protection against corrosion at temperatures up to 1000 °C (1273 K). For the protection of iron and steel by sprayed aluminium and zinc coatings against...