NEN-EN-ISO 17834
Thermal spraying - Coatings for protection against corrosion and oxidation at elevated temperatures
inactive
| Organization: | NEN |
| Publication Date: | 1 September 2001 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
Is applicable to sprayed metal coatings for protection against corrosion at temperatures up to 1000 °C (1273 K). For the protection of iron and steel by sprayed aluminium and zinc coatings against atmospheric corrosion reference should be made to EN 2063.
Document History
December 1, 2003
Thermal spraying - Coatings for protection against corrosion and oxidation at elevated temperatures
Is applicable to sprayed metal coatings for protection against corrosion at temperatures up to 1000 °C (1273 K). For the protection of iron and steel by sprayed aluminium and zinc coatings against...
NEN-EN-ISO 17834
September 1, 2001
Thermal spraying - Coatings for protection against corrosion and oxidation at elevated temperatures
Is applicable to sprayed metal coatings for protection against corrosion at temperatures up to 1000 °C (1273 K). For the protection of iron and steel by sprayed aluminium and zinc coatings against...