NEN-ISO 12493
Rubber, vulcanized - Determination of stress in tension upon heating
inactive
| Organization: | NEN |
| Publication Date: | 1 August 2017 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Rubber): | 83.060 |
scope:
NEN-ISO 12493 specifies a method for measuring the stress in tension which is developed in vulcanized rubber when it is heated (thermal stress). The thermal stress is measured for various pre-strain and temperature conditions as a function of time.
Document History
January 1, 2023
Rubber, vulcanized or thermoplastic - Determination of stress in tension under non isothermal conditions
This document describes two methods for measuring stress in tension under non-isothermal conditions.
— Method A: The thermal stress is measured for various pre-strain and temperature conditions as a...
NEN-ISO 12493
August 1, 2017
Rubber, vulcanized - Determination of stress in tension upon heating
NEN-ISO 12493 specifies a method for measuring the stress in tension which is developed in vulcanized rubber when it is heated (thermal stress). The thermal stress is measured for various pre-strain...
July 1, 2011
Rubber, vulcanized - Determination of stress in tension upon heating
This International Standard specifies a method for measuring the stress in tension which is developed in vulcanized rubber when it is heated (thermal stress). The thermal stress is measured for...