NEN-ISO 12493

Rubber, vulcanized or thermoplastic - Determination of stress in tension under non isothermal conditions

active, Most Current
Organization: NEN
Publication Date: 1 January 2023
Status: active
Page Count: 28
ICS Code (Rubber): 83.060
scope:

This document describes two methods for measuring stress in tension under non-isothermal conditions.

- Method A: The thermal stress is measured for various pre-strain and temperature conditions as a function of time.

- Method B: The change of stress is measured in a test piece at a given strain and under variation of temperature at a given heating rate as a function of temperature. In this way, the determination of the thermal-mechanical behaviour of a rubber can be accelerated, e.g. for the purpose of comparative testing of aging or estimating the upper limit of the operating temperature.

The measurement device, which is equipped with a suitable heating chamber, is used to record the stress as a function of time or temperature until the sample breaks or the stress has approached zero or for a certain time.

Document History

NEN-ISO 12493
January 1, 2023
Rubber, vulcanized or thermoplastic - Determination of stress in tension under non isothermal conditions
This document describes two methods for measuring stress in tension under non-isothermal conditions. — Method A: The thermal stress is measured for various pre-strain and temperature conditions as a...
August 1, 2017
Rubber, vulcanized - Determination of stress in tension upon heating
NEN-ISO 12493 specifies a method for measuring the stress in tension which is developed in vulcanized rubber when it is heated (thermal stress). The thermal stress is measured for various pre-strain...
July 1, 2011
Rubber, vulcanized - Determination of stress in tension upon heating
This International Standard specifies a method for measuring the stress in tension which is developed in vulcanized rubber when it is heated (thermal stress). The thermal stress is measured for...

References

Advertisement