NEN-EN-IEC 61291-2

Optical amplifiers - Part 2: Single channel applications - Performance specification template

inactive
Organization: NEN
Publication Date: 1 June 2016
Status: inactive
Page Count: 33
ICS Code (Optic amplifiers): 33.180.30
scope:

NEN-EN-IEC 61291-2 provides a performance specification template which applies to optical amplifiers (OAs) to be used in single channel applications. Multichannel applications are covered in IEC 61291-4. The object of this performance specification template is to provide a frame for the preparation of performance standards and/or product specifications on the performance of OA devices to be used in single channel applications. In the performance standards or product specifications, other specifications such as ratings, operating conditions, tests and pass/fail criteria could be included in addition to the requirements based on this performance specification template. Product specification writers may add specification parameters and/or groups of specification parameters for particular applications. However, product specification writers should not remove specification parameters specified in this standard.

Document History

March 1, 2023
Optical amplifiers - Part 2: Single channel applications - Performance specification template
This part of IEC 61291 provides a performance specification template applicable to optical amplifiers (OAs) used in single channel applications. Multichannel applications are covered in IEC 61291-4....
NEN-EN-IEC 61291-2
June 1, 2016
Optical amplifiers - Part 2: Single channel applications - Performance specification template
NEN-EN-IEC 61291-2 provides a performance specification template which applies to optical amplifiers (OAs) to be used in single channel applications. Multichannel applications are covered in IEC...
March 1, 2012
Optical amplifiers - Part 2: Digital applications - Performance specification template
This performance specification template applies to single channel optical amplifier (OA) devices to be used in digital applications. For multichannel applications, use IEC 61291, Part 4. The object...
July 1, 2007
Optical amplifiers - Part 2: Digital applications - Performance specification template
This performance specification template applies to optical amplifier (OA) devices to be used in digital applications. The object of this performance specification template is to provide a frame for...
February 1, 2001
Optical fibre amplifiers - Part 2: Digital applications - Performance specification template
Provides a frame for the preparation of detail specifications on the performances of OFA devices and subsystems to be used in digital applications.
Advertisement