NEN-EN-IEC 61291-2

Optical fibre amplifiers - Part 2: Digital applications - Performance specification template

inactive
Organization: NEN
Publication Date: 1 February 2001
Status: inactive
Page Count: 34
ICS Code (Optic amplifiers): 33.180.30
scope:

Provides a frame for the preparation of detail specifications on the performances of OFA devices and subsystems to be used in digital applications.

Document History

March 1, 2023
Optical amplifiers - Part 2: Single channel applications - Performance specification template
This part of IEC 61291 provides a performance specification template applicable to optical amplifiers (OAs) used in single channel applications. Multichannel applications are covered in IEC 61291-4....
June 1, 2016
Optical amplifiers - Part 2: Single channel applications - Performance specification template
NEN-EN-IEC 61291-2 provides a performance specification template which applies to optical amplifiers (OAs) to be used in single channel applications. Multichannel applications are covered in IEC...
March 1, 2012
Optical amplifiers - Part 2: Digital applications - Performance specification template
This performance specification template applies to single channel optical amplifier (OA) devices to be used in digital applications. For multichannel applications, use IEC 61291, Part 4. The object...
July 1, 2007
Optical amplifiers - Part 2: Digital applications - Performance specification template
This performance specification template applies to optical amplifier (OA) devices to be used in digital applications. The object of this performance specification template is to provide a frame for...
NEN-EN-IEC 61291-2
February 1, 2001
Optical fibre amplifiers - Part 2: Digital applications - Performance specification template
Provides a frame for the preparation of detail specifications on the performances of OFA devices and subsystems to be used in digital applications.
Advertisement