NEN-EN-ISO 27874
Metallic coatings - Electrodeposited gold and gold alloy coatings for electrical, electronic and engineering purposes - Specification and test methods
| Organization: | NEN |
| Publication Date: | 1 June 2007 |
| Status: | inactive |
| Page Count: | 33 |
| ICS Code (Metallic coatings): | 25.220.40 |
scope:
This International Standard specifies the requirements for electrodeposited gold and gold alloy coatings for electrical, electronic and other engineering applications on metallic and non-metallic substrates. It also specifies test methods for measuring the properties of the coatings. Although this International Standard does not specify the condition, finish or surface roughness of the basis material prior to electroplating, the appearance and serviceability of electroplated gold or gold alloy coatings depends on the condition of the basis material. It is essential that the purchaser specify the surface finish and roughness of the basis material in order to conform to the product requirements. This International Standard does not apply to coatings on threaded articles or to coatings on sheet or strip in non-fabricated form.
Document History