NEN-EN-ISO 27874

Metallic and other inorganic coatings - Electrodeposited gold and gold alloy coatings for electrical, electronic and engineering purposes - Specification and test methods

active, Most Current
Organization: NEN
Publication Date: 1 September 2008
Status: active
Page Count: 41
ICS Code (Metallic coatings): 25.220.40
scope:

This International Standard specifies the requirements for electrodeposited gold and gold alloy coatings for electrical, electronic and other engineering applications on metallic and non-metallic substrates. It also specifies test methods for measuring the properties of the coatings. Although this International Standard does not specify the condition, finish or surface roughness of the basis material prior to electroplating, the appearance and serviceability of electroplated gold or gold alloy coatings depends on the condition of the basis material. It is essential that the purchaser specify the surface finish and roughness of the basis material in order to conform to the product requirements. This International Standard does not apply to coatings on threaded articles or to coatings on sheet or strip in non-fabricated form.

Document History

NEN-EN-ISO 27874
September 1, 2008
Metallic and other inorganic coatings - Electrodeposited gold and gold alloy coatings for electrical, electronic and engineering purposes - Specification and test methods
This International Standard specifies the requirements for electrodeposited gold and gold alloy coatings for electrical, electronic and other engineering applications on metallic and non-metallic...
June 1, 2007
Metallic coatings - Electrodeposited gold and gold alloy coatings for electrical, electronic and engineering purposes - Specification and test methods
This International Standard specifies the requirements for electrodeposited gold and gold alloy coatings for electrical, electronic and other engineering applications on metallic and non-metallic...

References

Advertisement