NEN-EN 50386

Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers

inactive
Organization: NEN
Publication Date: 1 February 2010
Status: inactive
Page Count: 10
ICS Code (Transformers. Reactors): 29.180
scope:

This European Standard is applicable to ceramic insulated bushings for rated voltages up to 1 000 V, rated currents from 250 A up to 5 000 A and frequencies from 15 Hz up to 60 Hz for insulating liquid filled transformers.

Document History

August 1, 2013
Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers
A description is not available for this item.
November 1, 2010
Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers
This European Standard is applicable to ceramic insulated bushings for rated voltages up to 1 000 V, rated currents from 250 A up to 5 000 A and frequencies from 15 Hz up to 60 Hz for insulating...
NEN-EN 50386
February 1, 2010
Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers
This European Standard is applicable to ceramic insulated bushings for rated voltages up to 1 000 V, rated currents from 250 A up to 5 000 A and frequencies from 15 Hz up to 60 Hz for insulating...
January 1, 2003
Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers
Applicable to ceramic insulated bushings for rated voltages up to 1000 V, rated currents from 250 A up to 5000 A for insulating liquid transformers.
Advertisement