NEN-EN 50386
Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers
active
| Organization: | NEN |
| Publication Date: | 1 November 2010 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
This European Standard is applicable to ceramic insulated bushings for rated voltages up to 1 000 V, rated currents from 250 A up to 5 000 A and frequencies from 15 Hz up to 60 Hz for insulating liquid filled transformers.
Document History
August 1, 2013
Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers
A description is not available for this item.
NEN-EN 50386
November 1, 2010
Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers
This European Standard is applicable to ceramic insulated bushings for rated voltages up to 1 000 V, rated currents from 250 A up to 5 000 A and frequencies from 15 Hz up to 60 Hz for insulating...
February 1, 2010
Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers
This European Standard is applicable to ceramic insulated bushings for rated voltages up to 1 000 V, rated currents from 250 A up to 5 000 A and frequencies from 15 Hz up to 60 Hz for insulating...
January 1, 2003
Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers
Applicable to ceramic insulated bushings for rated voltages up to 1000 V, rated currents from 250 A up to 5000 A for insulating liquid transformers.