NEN-EN 50067

Specification of the radio data system (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 to 108,0 MHz

inactive, Most Current
Organization: NEN
Publication Date: 1 August 1998
Status: inactive
Page Count: 134
ICS Code (Radio receivers): 33.160.20
scope:

The Radio Data System, RDS, is intended for application to VHF/FM sound broadcasts in the range 87.5 MHz to 108.0 MHz which may carry either stereophonic (pilot-tone system) or monophonic programmes. The main objectives of RDS are to enable improved functionality for FM receivers and to make them more user-friendly by using features such as Programme Identification, Programme Service name display and where applicable, automatic tuning for portable and car radios, in particular. The relevant basic tuning and switching information shall therefore be implemented by the type O group and it is not optional unlike many of the other possible features in RDS.

Document History

NEN-EN 50067
August 1, 1998
Specification of the radio data system (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 to 108,0 MHz
The Radio Data System, RDS, is intended for application to VHF/FM sound broadcasts in the range 87.5 MHz to 108.0 MHz which may carry either stereophonic (pilot-tone system) or monophonic programmes....
October 1, 1997
Specification of the radio data system (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 to 108,0 MHz
The Radio Data System, RDS, is intended for application to VHF/FM sound broadcasts in the range 87.5 MHz to 108.0 MHz which may carry either stereophonic (pilot-tone system) or monophonic programmes....
October 1, 1996
Specification of the radio data system (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 to 108,0 MHz
The Radio Data System, RDS, is intended for application to VHF/FM sound broadcasts in the range 87.5 MHz to 108.0 MHz which may carry either stereophonic (pilot-tone system) or monophonic programmes....
July 1, 1994
Specification of the radio data system (RDS)
The Radio Data is intended for application to VHF/FM sound broadcasts in the range 87.5 to 108.0 MHz which may carry stereophonic (pilot-tone system) or monophonic programmes.

References

Advertisement