NEN-EN 50067
Specification of the radio data system (RDS)
inactive
| Organization: | NEN |
| Publication Date: | 1 July 1994 |
| Status: | inactive |
| ICS Code (Radiocommunications in general): | 33.060.01 |
scope:
The Radio Data is intended for application to VHF/FM sound broadcasts in the range 87.5 to 108.0 MHz which may carry stereophonic (pilot-tone system) or monophonic programmes.
Document History
August 1, 1998
Specification of the radio data system (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 to 108,0 MHz
The Radio Data System, RDS, is intended for application to VHF/FM sound broadcasts in the range 87.5 MHz to 108.0 MHz which may carry either stereophonic (pilot-tone system) or monophonic programmes....
October 1, 1997
Specification of the radio data system (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 to 108,0 MHz
The Radio Data System, RDS, is intended for application to VHF/FM sound broadcasts in the range 87.5 MHz to 108.0 MHz which may carry either stereophonic (pilot-tone system) or monophonic programmes....
October 1, 1996
Specification of the radio data system (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 to 108,0 MHz
The Radio Data System, RDS, is intended for application to VHF/FM sound broadcasts in the range 87.5 MHz to 108.0 MHz which may carry either stereophonic (pilot-tone system) or monophonic programmes....
NEN-EN 50067
July 1, 1994
Specification of the radio data system (RDS)
The Radio Data is intended for application to VHF/FM sound broadcasts in the range 87.5 to 108.0 MHz which may carry stereophonic (pilot-tone system) or monophonic programmes.