NEN-EN-ISO 7886-4

Sterile hypodermic syringes for single use - Part 4: Syringes with re-use prevention feature

active, Most Current
Organization: NEN
Publication Date: 1 October 2009
Status: active
Page Count: 30
ICS Code (Medical equipment): 11.040
ICS Code (Syringes, needles and catheters): 11.040.25
scope:

This part of ISO 7886 specifies requirements for sterile single-use hypodermic syringes made of plastics materials with or without needle, and intended for the aspiration of fluids or for the injection of fluids immediately after filling and of design such that the syringe can be rendered unusable after use. This part of ISO 7886 is not applicable to syringes made of glass (specified in ISO 595), auto-disable syringes for fixed dose immunization (ISO 7886-3) and syringes designed to be pre-filled. It does not address compatibility with injection fluids. Other standards can be applicable when syringes are used for any other intended purpose than those specified in this part of ISO 7886.

Document History

NEN-EN-ISO 7886-4
October 1, 2009
Sterile hypodermic syringes for single use - Part 4: Syringes with re-use prevention feature
This part of ISO 7886 specifies requirements for sterile single-use hypodermic syringes made of plastics materials with or without needle, and intended for the aspiration of fluids or for the...
October 1, 2006
Sterile hypodermic syringes for single use - Part 4: Syringes with re-use prevention feature
This part of ISO 7886 specifies requirements for sterile single-use hypodermic syringes made of plastics materials with or without needle, and intended for the aspiration of fluids or for the...
November 1, 2004
Sterile hypodermic syringes for single use - Part 4: Syringues with reuse prevention feature
This part of ISO 7886 specifies requirements for sterile single-use hypodermic syringes made of plastics materials with or without needle, and intended for the aspiration of fluids or for the...

References

Advertisement