NEN-EN 50411-6-1
Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 6-1: Unprotected microduct for category S and A
| Organization: | NEN |
| Publication Date: | 1 October 2010 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
Product definition This specification contains the initial, start of life dimensional, mechanical and environmental performance requirements which an unprotected microduct must meet. It does not address the installation capability of these products which must be agreed between the user and supplier. Operating environment The tests selected combined with the severities and duration are representative of an outside plant for subterranean and/or aerial environment defined by: - ETS 300 019 : class 8.1: underground locations (without earthquake requirement) - EN 61753-1 : category S: subterranean environment, category A: aerial environment Quality
Document History