NEN-EN 50411-6-1

Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 6-1: Unprotected microduct for category S and A

inactive
Organization: NEN
Publication Date: 1 June 2011
Status: inactive
Page Count: 18
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Product definition This specification contains the initial, start of life dimensional, mechanical and environmental performance requirements which an unprotected microduct must meet. It does not address the installation capability of these products which must be agreed between the user and supplier. Operating environment The tests selected combined with the severities and duration are representative of an outside plant for subterranean and/or aerial environment defined by: - ETS 300 019 : class 8.1: underground locations (without earthquake requirement) - EN 61753-1 : category S: subterranean environment, category A: aerial environment Quality

Document History

August 1, 2022
Fibre management systems and protective housings to be usedin optical fibre communication systems - Product specifications - Part 6-1: Unprotected microduct for category S and A
Product definition This document contains the initial, start of life dimensional, mechanical and environmental performance requirements which an unprotected microduct are expected to meet....
February 1, 2021
Fibre management systems and protective housings to be used in optical fibre communication systems - Product specifications - Part 6-1: Unprotected microduct for category S and A
Product definition This document contains the initial, start of life dimensional, mechanical and environmental performance requirements which an unprotected microduct are expected to meet....
NEN-EN 50411-6-1
June 1, 2011
Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 6-1: Unprotected microduct for category S and A
Product definition This specification contains the initial, start of life dimensional, mechanical and environmental performance requirements which an unprotected microduct must meet. It does not...
October 1, 2010
Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 6-1: Unprotected microduct for category S and A
Product definition This specification contains the initial, start of life dimensional, mechanical and environmental performance requirements which an unprotected microduct must meet. It does not...
Advertisement