NEN-ISO 15501-1

Road vehicles - Compressed natural gas (CNG) fuel systems - Part 1: Safety requirements

active
Organization: NEN
Publication Date: 1 November 2016
Status: active
Page Count: 23
ICS Code (Fuel systems): 43.060.40
scope:

NEN-ISO 15501-1 specifies the minimum safety requirements applicable for the functionality of CNG on-board fuel systems intended for use on the types of motor vehicles defined in ISO 3833. This document is applicable to vehicles using compressed natural gas in accordance with ISO 15403, including mono-fuel, bi-fuel or dual-fuel applications, original-production and converted vehicles. All matters relating to the skills of installers and converters have been excluded from this document.

Document History

January 1, 2021
Road vehicles - Compressed natural gas (CNG) fuel systems - Part 1: Safety requirements
A description is not available for this item.
NEN-ISO 15501-1
November 1, 2016
Road vehicles - Compressed natural gas (CNG) fuel systems - Part 1: Safety requirements
NEN-ISO 15501-1 specifies the minimum safety requirements applicable for the functionality of CNG on-board fuel systems intended for use on the types of motor vehicles defined in ISO 3833. This...
January 1, 2012
Road vehicles - Compressed natural gas (CNG) fuel systems - Part 1: Safety requirements
This part of ISO 15501 specifies the minimum safety requirements applicable for the functionality of CNG on-board fuel systems intended for use on the types of motor vehicles as defined in ISO 3833....

References

Advertisement