NEN-EN-IEC 60695-11-10
Fire hazard testing - Part 11-10: Test flames - 50 W horizontal and vertical flame test methods
| Organization: | NEN |
| Publication Date: | 1 September 2013 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
This part of IEC 60695 specifies small-scale laboratory test procedures intended to compare the burning behaviour of different materials used in electrotechnical products when vertically or horizontally oriented test bar specimens are exposed to a small flame ignition source with a nominal thermal power of 50 W. These test methods determine either the linear burning rate or the self-extinguishing properties of materials. These test methods are applicable to solid and cellular materials that have an apparent density of more than 250 kg/m3, determined in accordance with ISO 845. Two test methods are described. Method A is a horizontal burning test and is intended to determine the linear burning rate of materials under specific test conditions. Method B is a vertical burning test and is intended to determine whether materials self-extinguish under specific test conditions.
Document History