NEN-EN-IEC 60695-11-10
Fire hazard testing - Part 11-10: Test flames - 50 W horizontal and vertical flame test methods
inactive
| Organization: | NEN |
| Publication Date: | 1 August 1999 |
| Status: | inactive |
| Page Count: | 66 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
Specifies a small-scale laboratory screening procedure for comparing the relative burning behaviour of vertically or horizontally oriented specimens made from plastic and other non-metallic materials, exposed to a small-flame ignition source of 50W nominal power.
Document History
September 1, 2014
Fire hazard testing - Part 11-10: Test flames - 50 W horizontal and vertical flame test methods
A description is not available for this item.
September 1, 2013
Fire hazard testing - Part 11-10: Test flames - 50 W horizontal and vertical flame test methods
This part of IEC 60695 specifies small-scale laboratory test procedures intended to compare the burning behaviour of different materials used in electrotechnical products when vertically or...
November 1, 2003
Fire hazard testing - Part 11-10: Test flames - 50 W horizontal and vertical flame test methods
A description is not available for this item.
NEN-EN-IEC 60695-11-10
August 1, 1999
Fire hazard testing - Part 11-10: Test flames - 50 W horizontal and vertical flame test methods
Specifies a small-scale laboratory screening procedure for comparing the relative burning behaviour of vertically or horizontally oriented specimens made from plastic and other non-metallic...